Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Single die in P600 package
Diode Schottky 45V 20A Through Hole P600
Diode Schottky 45V 20A Through Hole P600
Win Source Part Number: 1206774-DST2045AX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A
Current - Reverse Leakage @ Vr: 1.2 mA @ 45 V
Operating Temperature - Junction: -55°C ~ 155°C
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F7423TR,F7423CT,-DST
Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, Product overview: DST2045AX from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST2045AX can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 20A P600
Schottky Diodes & Rectifiers 45V 20A Axial
DIODE SCHOTTKY 45V 20A P600
SCHOTTKY RECT, 45V, 20A, AXIAL; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Single
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | DST2045AX | F7423CT-ND | 1206774-DST2045AX | 280-DST2045AX | DST2045AX | DST2045AX | DST2045AX | 64AH2949 |
| Product Name | Ultralow VF Schottky | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 45V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rect, 45V, 20A, Axial; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | P600 | P600, Axial | P600 | P600, Axial | Axial Leaded | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts | 0.5800 volts | ||||
| IF | 20000 mA | 20000 mA |