Manufacturer: IXYS
Win Source Part Number: 050947-DSEP8-06A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 60μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Standard 600V 10A Through Hole TO-220AC
DIODE GEN PURP 600V 10A TO220AC
DIODE GEN PURP 600V 10A TO220AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 050947-DSEP8-06A | DSEP8-06A-ND | DSEP8-06A | DSEP8-06A | DSEP8-06A |
| Product Name | Diodes, Rectifiers - Single - DSEP8-06A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 2.1 volts | 2.1 volts | 2.1 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0600 mA | 0.0600 mA |