Littelfuse, Inc. Single Diodes DSS25-0045A

Description
Diode Schottky 45V 25A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 25A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DSS25-0045A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSS25-0045A-ND
Single Diodes DSS25-0045A-ND
Diode Schottky 45V 25A Through Hole TO-220AC

Diode Schottky 45V 25A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1004396-DSS25-0045A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1004396-DSS25-0045A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1004396-DSS25-0045A
Win Source Part Number: 1004396-DSS25-0045A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 690 mV @ 25 A Current - Reverse Leakage @ Vr: 1 mA @ 45 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSS25

Win Source Part Number: 1004396-DSS25-0045A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 690 mV @ 25 A
Current - Reverse Leakage @ Vr: 1 mA @ 45 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSS25

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSS25-0045A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS25-0045A
Discrete Semiconductor Products - Diodes - Rectifiers DSS25-0045A
DIODE SCHOTTKY 45V 25A TO220AC

DIODE SCHOTTKY 45V 25A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number DSS25-0045A-ND 1004396-DSS25-0045A DSS25-0045A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky Diodes & Rectifiers - 2441961 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
5 suppliers
Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details