Manufacturer: IXYS
Win Source Part Number: 1169843-DSEP30-12CR
Series: HiPerDynFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: ISOPLUS247
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: DSEP30-12CR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Voltage - Forward (Vf) (Maximum) @ If: 4.98V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STTH3010WY; STBR3012W; STTH30S12W;
Introduction Date: February 15, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 30A Through Hole ISOPLUS247™ (BR)
DIODE GP 1.2KV 30A ISOPLUS247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1169843-DSEP30-12CR | DSEP30-12CR-ND | DSEP30-12CR | DSEP30-12CR |
| Product Name | Diodes, Rectifiers - Single - DSEP30-12CR | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| VF | 4.98 volts | 4.98 volts | ||
| VR | 1200 volts | |||
| IR | 0.2500 mA |