Littelfuse, Inc. Ultralow VF Schottky DST10100S

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DST10100S - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DST10100S
Ultralow VF Schottky DST10100S
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DST10100S - 869827-DST10100S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DST10100S
869827-DST10100S
Diodes, Rectifiers - Single - DST10100S 869827-DST10100S
Manufacturer: Littelfuse Inc. Win Source Part Number: 869827-DST10100S Features: Diode Schottky 100 V 10A Surface Mount TO-277B Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: TO-277B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8541.10.0080 Other Part Number: F7418DKR, -DST10100S, DST10100S-ND, F7418CT, F7418TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 869827-DST10100S
Features: Diode Schottky 100 V 10A Surface Mount TO-277B
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-277B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8541.10.0080
Other Part Number: F7418DKR, -DST10100S, DST10100S-ND, F7418CT, F7418TR

Buy Now Datasheet
Schottky 100V Diode and Rectifier - 280-DST10100S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V Diode and Rectifier
280-DST10100S
Schottky 100V Diode and Rectifier 280-DST10100S
Rectifier Diode, Schottky, 1 Phase, 1 Element, 100V V(RRM), Silicon, TO-277B, Product overview: DST10100S from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST10100S can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 100V V(RRM), Silicon, TO-277B, Product overview: DST10100S from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST10100S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - F7418CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F7418CT-ND
Single Diodes F7418CT-ND
Diode Schottky 100V 10A Surface Mount TO-277B

Diode Schottky 100V 10A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - F7418TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F7418TR-ND
Single Diodes F7418TR-ND
Diode Schottky 100V 10A Surface Mount TO-277B

Diode Schottky 100V 10A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - F7418DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F7418DKR-ND
Single Diodes F7418DKR-ND
Diode Schottky 100V 10A Surface Mount TO-277B

Diode Schottky 100V 10A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - 1294-DST10100STR-CHP - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277B

Diode Schottky 100V 10A Surface Mount TO-277B

Buy Now Datasheet
DIODE SCHOTTKY 10A 100V TO-277B - 461-DST10100S - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 10A 100V TO-277B
461-DST10100S
DIODE SCHOTTKY 10A 100V TO-277B 461-DST10100S
DIODE SCHOTTKY 10A 100V TO-277B

DIODE SCHOTTKY 10A 100V TO-277B

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DST10100S
Schottky Diodes & Rectifiers DST10100S
Schottky Diodes & Rectifiers 100V 10A

Schottky Diodes & Rectifiers 100V 10A

Buy Now Datasheet
Schottky Rect, 100V, 10A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6446 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 100V, 10A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6446
Schottky Rect, 100V, 10A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6446
SCHOTTKY RECT, 100V, 10A, TO-277B; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, 100V, 10A, TO-277B; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 100V, To-277B; Repetitive Peak Reverse Voltage Littelfuse - 51AK5674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, To-277B; Repetitive Peak Reverse Voltage Littelfuse
51AK5674
Schottky Rectifier, 100V, To-277B; Repetitive Peak Reverse Voltage Littelfuse 51AK5674
SCHOTTKY RECTIFIER, 100V, TO-277B; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single Dual Anode; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage Max:700mV; Product Range:DST RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, TO-277B; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single Dual Anode; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage Max:700mV; Product Range:DST RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DST10100S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DST10100S
Discrete Semiconductor Products - Diodes - Rectifiers DST10100S
DIODE SCHOTTKY 100V 10A TO277B

DIODE SCHOTTKY 100V 10A TO277B

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number DST10100S 869827-DST10100S 280-DST10100S F7418CT-ND 461-DST10100S DST10100S 31AC6446 51AK5674 DST10100S
Product Name Ultralow VF Schottky Diodes, Rectifiers - Single - DST10100S Schottky 100V Diode and Rectifier Single Diodes DIODE SCHOTTKY 10A 100V TO-277B Schottky Diodes & Rectifiers Schottky Rect, 100V, 10A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Rectifier, 100V, To-277B; Repetitive Peak Reverse Voltage Littelfuse Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277B TO-277B TO-277, 3-PowerDFN TO-277B-3 TO-277B TO-277B
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.6800 volts 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts
IF 10000 mA 10000 mA 10000 mA 10000 mA
IFSM 150 amps
Unlock Full Specs
to access all available technical data