Diode Standard 300V 60A Through Hole TO-247
Manufacturer: IXYS
Win Source Part Number: 809691-DSEP60-03A
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247 (HA)
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.71V at 60A
Current - Reverse Leakage at Vr: 650μA at 300V
DIODE GEN PURP 300V 60A TO247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | DSEP60-03A-ND | 809691-DSEP60-03A | DSEP60-03A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP60-03A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | ||
| VF | 1.71 volts | 1.71 volts | |
| VR | 300 volts |