Littelfuse, Inc. Ultralow VF Schottky DST580S

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DST580S - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DST580S
Ultralow VF Schottky DST580S
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)

Supplier's Site Datasheet
Single Diodes - F10100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10100TR-ND
Single Diodes F10100TR-ND
Diode Schottky 80V 5A Surface Mount TO-277B

Diode Schottky 80V 5A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - F10100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10100CT-ND
Single Diodes F10100CT-ND
Diode Schottky 80V 5A Surface Mount TO-277B

Diode Schottky 80V 5A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - F10100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F10100DKR-ND
Single Diodes F10100DKR-ND
Diode Schottky 80V 5A Surface Mount TO-277B

Diode Schottky 80V 5A Surface Mount TO-277B

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DST580S
Schottky Diodes & Rectifiers DST580S
Schottky Diodes & Rectifiers 5A 80V TO-277B

Schottky Diodes & Rectifiers 5A 80V TO-277B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DST580S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DST580S
Discrete Semiconductor Products - Diodes - Rectifiers DST580S
DIODE SCHOTTKY 80V 5A TO277B

DIODE SCHOTTKY 80V 5A TO277B

Supplier's Site
Schottky Rect, 80V, 5A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse - 33AC0642 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 80V, 5A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse
33AC0642
Schottky Rect, 80V, 5A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse 33AC0642
SCHOTTKY RECT, 80V, 5A, TO-277B; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge Current Ifsm RoHS Compliant: Yes

SCHOTTKY RECT, 80V, 5A, TO-277B; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-277B; No. of Pins:3Pins; Forward Voltage VF Max:720mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number DST580S F10100TR-ND DST580S DST580S 33AC0642
Product Name Ultralow VF Schottky Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, 80V, 5A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse
VF 0.5900 volts 0.7200 volts 0.7200 volts
IF 5000 mA 5000 mA
IFSM 80 amps
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data