10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
TVS DIODE 5.5VWM 10.5VC TSOT26 Product overview: DT2042-04TS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT2042-04TS-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869859-DT2042-04TS-7
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DT2042
Categories: Circuit Protection
Case / Package: TSOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DT2042-04TS-7DICT, DT2042-04TS-7DITR, DT2042-04TS-7DIDKR
TVS DIODE 5.5VWM 10.5VC TSOT26
TVS DIODE 5.5VWM 10.5VC TSOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DT2042-04TS-7DICT-ND | 144-DT2042-04TS-7 | 869859-DT2042-04TS-7 | DT2042-04TS-7 | DT2042-04TS-7 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - DT2042-04TS-7 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | TSOT-23 | SOT26; TSOT-26 | SOT23; SOT-23-6 Thin, TSOT-23-6 |
| Peak Pulse Power | 105 watts | 105 watts | 105 watts | 105 watts | |
| VC | 10.5 volts | 10.5 volts | 10.5 volts | ||
| VBR | 6 volts | 6 volts | 6 volts |