Win Source Part Number: 1378318-DSL02-008SC5
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: DSL
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: DSL02
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Telecom
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 10V
Voltage - Clamping (Max) @ Ipp: 22V
Current - Peak Pulse (10/1000µs): 24A (8/20µs)
Power Line Protection: No
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL02-008SC5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL02-008SC5 can be used for catalog matching and distributor lookup.
22V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
TVS DIODE 8VWM 22VC SOT23-5L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1378318-DSL02-008SC5 | 144-DSL02-008SC5 | 497-13257-2-ND | DSL02-008SC5 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SC-74A, SOT-753 | Tape and Reel | SC-74; SC-74A, SOT-753 | SOT23; SOT-23-5 |
| VC | 22 volts | 22 volts | 22 volts | |
| VBR | 10 volts | 10 volts | 10 volts | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |