DIODE 1 A, 200 V, SILICON, SIGNAL DIODE, Signal Diode Product overview: DSF10TC-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSF10TC-BT can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 1A, 200V V(RRM), Silicon
Diode Standard 200V 1A Through Hole
DIODE GEN PURP 200V 1A DO204AL
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-DSF10TC-BT | DSF10TC-BT | DSF10TC-BT-ND | DSF10TC-BT |
| Product Name | 1 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | Axial | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 1 amps |