Diode Standard 1200V 30A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 1169856-DSI30-12A
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 30A TO220AC
DIODE GEN PURP 1.2KV 30A TO220AC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | DSI30-12A-ND | 1169856-DSI30-12A | DSI30-12A | DSI30-12A | DSI30-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSI30-12A | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | ||||
| Package | TO-220; TO-220-2 | TO-220-2 | TO-220 | ||
| VF | 1.29 volts | 1.29 volts |