Diode Standard 1200V 30A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 014899-DSEP30-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.74V @ 30A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.2KV 30A TO247AD
SOFT DIODE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1.2KV, FORWARD CURRENT IF(AV): 30 AMP, DIODE CONFIGURATION: SINGLE, FORWARD VOLTAGE VF MAX: 2.74V, REVERSE RECOVERY TIME TRR MAX: 40NS, OPERATING TEMPERATURE MAX: 175C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1.2KV 30A TO247AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | DSEP30-12A-ND | 014899-DSEP30-12A | DSEP30-12A | DSEP30-12A | 19227028 | DSEP30-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP30-12A | Rectifiers | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 2.74 volts | 2.74 volts | 2.74 volts | |||
| VR | 1200 volts | 1200 volts |