TVS DIODE 3.3VWM 9.5V UDFN251010
TVS DIODE 3.3VWM 9.5V UDFN251010
TVS DIODE 3.3VWM 9.5V UDFN251010
DATALINE PROTECTION PP U-DFN2510
DATALINE PROTECTION PP U-DFN2510
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-DT1240A-04LPQ-7TR-ND | DT1240A-04LPQ-7 | DT1240A-04LPQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 10-UFDFN | U-DFN2510-10 | |
| Peak Pulse Power | 52 watts | 52 watts | |
| VC | 9.5 volts | 9.5 volts |