Diode Standard 600V 1A Surface Mount SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 254420-DSM10G-TR-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
600 V, 1.0 A Power Rectifier, SMA, 2000-REEL Product overview: DSM10G-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSM10G-TR-E can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DSM10G-TR-EOSTR-ND | 254420-DSM10G-TR-E | 280-DSM10G-TR-E | DSM10G-TR-E |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSM10G-TR-E | 600 V 1.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 600 volts | |||
| IR | 0.0100 mA |