DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 80 90 100 110 120 130 134 135 136 137 138 139 140 141 142 143 144 145 146 150 160 170 180 190 200 250 300 350 400 417
Product Name Notes
11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2
11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2
12V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
13V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2
14.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1006-2
14V Clamp 8A Ipp Tvs Diode Surface Mount SL2
15V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount fSC
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CST2
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
15V Clamp 2A Ipp Tvs Diode Surface Mount SL2
15V Clamp 3A Ipp Tvs Diode Surface Mount SOD-923
16.7V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
16V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
16V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SL2
16V Clamp 7.3A (8/20µs) Ipp Tvs Diode Surface Mount SL2
17V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
17V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2
18.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount CST2
18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2
20V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount CST2
20V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
20V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SL2
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount CST2
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount ESC
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SL2
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount USC
22V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SL2
22V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount CST2
23.7V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount USC
23V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0603-2
24V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
24V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
25V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
25V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
25V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SL2
26.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SL2
27.3V (Typ) Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount USC
30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2
31.5V (Typ) Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2
32V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount USC
33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
33V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
35.7V Clamp 14A (8/20µs) Ipp Tvs Diode Surface Mount CST2C
40V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount USC
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USC
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
57V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
8.5V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount fSC
8V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
9V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
BRIDGE RECT 1PHASE 100V 1.5A DFS
BRIDGE RECT 1PHASE 100V 1A 4-DF
BRIDGE RECT 1PHASE 100V 1A DB-M
BRIDGE RECT 1PHASE 100V 1A DFS
BRIDGE RECT 1PHASE 1KV 1.5A DFS
BRIDGE RECT 1PHASE 1KV 1A 4-DF
BRIDGE RECT 1PHASE 1KV 1A DB-M
BRIDGE RECT 1PHASE 1KV 1A DFS
BRIDGE RECT 1PHASE 1KV 2A DFS
BRIDGE RECT 1PHASE 200V 1.5A DFS
BRIDGE RECT 1PHASE 200V 1A DB-M
BRIDGE RECT 1PHASE 200V 1A DF-S
BRIDGE RECT 1PHASE 200V 1A DFS
BRIDGE RECT 1PHASE 400V 1.5A DFS
BRIDGE RECT 1PHASE 400V 1A DB-M
BRIDGE RECT 1PHASE 400V 1A DFS
BRIDGE RECT 1PHASE 50V 1.5A DFS
BRIDGE RECT 1PHASE 50V 1A DB-M
BRIDGE RECT 1PHASE 50V 1A DFS
BRIDGE RECT 1PHASE 50V 2A DFS
BRIDGE RECT 1PHASE 600V 1.5A DFS
BRIDGE RECT 1PHASE 600V 1A DB-M
BRIDGE RECT 1PHASE 600V 1A DFS
BRIDGE RECT 1PHASE 600V 2A DFS
BRIDGE RECT 1PHASE 800V 1.5A DFS
BRIDGE RECT 1PHASE 800V 1A DB-M
BRIDGE RECT 1PHASE 800V 1A DFS
BRIDGE RECT 3PHASE 1.6KV 200A
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS
Bridge Rectifier Single Phase Standard 100V Through Hole 4-DF
Bridge Rectifier Single Phase Standard 100V Through Hole 4-DIP
Bridge Rectifier Single Phase Standard 100V Through Hole DFM
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DF
Bridge Rectifier Single Phase Standard 1kV Through Hole 4-DIP
Bridge Rectifier Single Phase Standard 1kV Through Hole DFM
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 200V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS
Bridge Rectifier Single Phase Standard 200V Through Hole 4-DF
Bridge Rectifier Single Phase Standard 200V Through Hole 4-DIP
Bridge Rectifier Single Phase Standard 200V Through Hole DFM
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Bridge Rectifier Single Phase Standard 400V Through Hole 4-DF
Bridge Rectifier Single Phase Standard 400V Through Hole 4-DIP
Bridge Rectifier Single Phase Standard 400V Through Hole DFM
Bridge Rectifier Single Phase Standard 50V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 50V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS
Bridge Rectifier Single Phase Standard 50V Through Hole 4-DF
Bridge Rectifier Single Phase Standard 50V Through Hole 4-DIP
Bridge Rectifier Single Phase Standard 50V Through Hole DFM
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 600V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Bridge Rectifier Single Phase Standard 600V Through Hole 4-DF
Bridge Rectifier Single Phase Standard 600V Through Hole 4-DIP
Bridge Rectifier Single Phase Standard 600V Through Hole DFM
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 800V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
Bridge Rectifier Single Phase Standard 800V Through Hole 4-DF
Bridge Rectifier Single Phase Standard 800V Through Hole 4-DIP
Bridge Rectifier Single Phase Standard 800V Through Hole DFM
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
Bridge Rectifier Three Phase Standard 1.6kV Through Hole 5-DIP
Bridge Rectifier Three Phase Standard 1.6kV Through Hole 5-SIP
Bridge Rectifier Three Phase Standard 800V Chassis Mount
Bridge Rectifier Three Phase Standard 800V Through Hole 5-SIP
BRIDGE RECTIFIER, GENERAL PURPOS
Clamp 20A Ipp Tvs Diode Surface Mount SOT-23-3
Clamp 50A Ipp Tvs Diode Surface Mount CST2C
Clamp 80A Ipp Tvs Diode Surface Mount CST2C
Clamp Ipp Tvs Diode Surface Mount CST2
Clamp Ipp Tvs Diode Surface Mount ESC
Clamp Ipp Tvs Diode Surface Mount SC2
Clamp Ipp Tvs Diode Surface Mount SL2
Clamp Ipp Tvs Diode Surface Mount SOD-923
Clamp Ipp Tvs Diode Surface Mount SSMini2-F5-B
Clamp Ipp Tvs Diode Surface Mount SSMini3-F3-B
Clamp Ipp Tvs Diode Surface Mount SSSMini2-F4-B
Clamp Ipp Tvs Diode Surface Mount USC
Clamp Ipp Tvs Diode Surface Mount X1-DFN1006-3
DATALINE PROTECTION PP X1-DFN100
DIODE ZENER 10V 300MW SOT23-3
DIODE ZENER 14V 300MW SOT23-3
DIODE ZENER 18V 300MW SOT23-3
DIODE ZENER 20V 300MW SOT23-3
DIODE ZENER 24V 300MW SOT23
DIODE ZENER 33V 300MW SOT23-3
DIODE ZENER 43V 300MW SOT23-3
DIODE ZENER 5.42V 300MW SOT23
DIODE ZENER 9.1V 300MW SOT23-3
IC
TVS DIODE 1.5VWM 4.5V X3DFN06032
TVS DIODE 12VWM 22VC SOD323
TVS DIODE 12VWM 22VC SOT23-3
TVS DIODE 12VWM 24VC SOT23-3
TVS DIODE 12VWM 33.5V X1DFN10062
TVS DIODE 12VWM 35VC SL2
TVS DIODE 15VWM 25VC SOD323
TVS DIODE 15VWM 25VC SOT23-3
TVS DIODE 15VWM 30VC SOT23-3
TVS DIODE 15VWM 42VC SL2
TVS DIODE 18VWM 17V X1DFN10062
TVS DIODE 18VWM 17V X2DFN06032
TVS DIODE 1VWM 4.5V X3DFN06032
TVS DIODE 2.5VWM X2DSN06032
TVS DIODE 21VC X1DFN10062
TVS DIODE 23VWM 58VC SL2
TVS DIODE 24VWM 23V X1DFN10062
TVS DIODE 24VWM 23V X2DFN06032
TVS DIODE 24VWM 32V X1DFN10062
TVS DIODE 24VWM 38VC SOD323
TVS DIODE 24VWM 38VC SOT23-3
TVS DIODE 24VWM 41VC SOT23-3
TVS DIODE 24VWM 42VC SOT23-3
TVS DIODE 24VWM 42VC SOT323
TVS DIODE 24VWM 45VC SOT23-3
TVS DIODE 24VWM 50VC SOT323
TVS DIODE 24VWM 70VC SOT23-3
TVS DIODE 24VWM SOT23-3
TVS DIODE 27VWM 45VC SOD323
TVS DIODE 27VWM 45VC SOT323
TVS DIODE 3.3VWM 10VC SOD323
TVS DIODE 3.3VWM 10VC SOT23-3
TVS DIODE 3.3VWM 12VC SOT23-3
TVS DIODE 3.3VWM 4.5V X2DSN06032
TVS DIODE 3.3VWM 4.5V X3DFN06032
TVS DIODE 3.3VWM 5.2V X2DSN06032
TVS DIODE 3.3VWM 7V X2DSN06032
TVS DIODE 30VWM 13V X1DFN10062
TVS DIODE 32VWM 50VC SOT23-3
TVS DIODE 34VWM 57VC SOT23-3
TVS DIODE 35VWM 20V X1DFN10062
TVS DIODE 35VWM 20V X2DFN06032
TVS DIODE 35VWM 40V X1DFN10062
TVS DIODE 36VWM 65VC SOT23-3
TVS DIODE 3VWM SOT23-3
TVS DIODE 5.25VWM X1DFN10063
TVS DIODE 5.5VWM 15VC SL2
TVS DIODE 5.5VWM 20VC ESC
TVS DIODE 5VWM 12VC SOD323
TVS DIODE 5VWM 12VC SOT23-3
TVS DIODE 5VWM 14.5VC X3DFN06032
TVS DIODE 5VWM 14VC SOT23-3
TVS DIODE 5VWM 15VC CST2
TVS DIODE 5VWM 5.6V X2DSN06032
TVS DIODE 5VWM 7.2V X1DFN10062
TVS DIODE 5VWM 9VC X2DSN06032
TVS DIODE 6.5VWM CST2
TVS DIODE 70VWM 8VC SOT323
TVS DIODE 800VWMWM 4V X2DSN06032
TVS DIODE 9VWM 29VC SL2
TVS DIODE CST2
UNIDIRECTIONAL ESD DIODE VRWM=5.
Zener Diode 10V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 11V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 12V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 13V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 14V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 15V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 16V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 18V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 20V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 22V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 24V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 27V 300mW ±2.5% Surface Mount SOT-23-3
Zener Diode 27V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 30V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 33V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 36.9V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 39V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 43V 300mW ±2% Surface Mount SOT-23-3
Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3
Zener Diode 5.1V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 5.6V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 6.2V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 6.8V 300mW ±2.56% Surface Mount SOT-23-3
Zener Diode 6.8V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 7.5V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 8.2V 300mW ±2.55% Surface Mount SOT-23-3
Zener Diode 8.2V 300mW ±3% Surface Mount SOT-23-3
Zener Diode 9.07V 200mW ±3% Surface Mount SOD-323
Zener Diode 9.07V 500mW ±3% Surface Mount SOD-323F
Zener Diode 9.1V 300mW ±3% Surface Mount SOT-23-3
Zener Diode Array 2 Pair Common Anode 6.2V 150mW SSMini5-F4-B
Zener Diode

<< Prev Next >>