4Ch Unidirectional TVS Diode, 6V, 2.5pF, SOT-666 Product overview: DSILC6-4P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSILC6-4P6 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
DIODE, INTERFACE ESD PROTECT, SOT-666; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:1V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 5VWM SOT666
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DSILC6-4P6 | 497-5544-6-ND | DSILC6-4P6 | 32R8797 | DSILC6-4P6 |
| Product Name | 6V 2.5pF TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Interface Esd Protect, Sot-666; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT-563, SOT-666 | SOT-563, SOT-666 | SOT-666 | |
| Peak Pulse Power | 120 watts | 120 watts | 120 watts | 120 watts |