Diode Schottky 100V 1A Surface Mount SOD-123FL
Diode Schottky 100V 1A Surface Mount SOD-123FL
Diode Schottky 100V 1A Surface Mount SOD-123FL
Alternative Parts (Cross-Reference): Cross
Manufacturer: SMC Diode Solutions
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
DIODE SCHOTTKY 100V 1A SOD123FL
DIODE SCHOTTKY 100V 1A SOD123FL
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1655-DSS110UDKR-ND | DSS110U | DSS110U | |
| Product Name | Single Diodes | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |