STMicroelectronics, Inc. TVS Diodes DSL02-010SC5

Description
24V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Request a Quote Datasheet
Description
24V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13990-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13990-2-ND
TVS Diodes 497-13990-2-ND
24V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

24V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1381954-DSL02-010SC5 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1381954-DSL02-010SC5
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1381954-DSL02-010SC5
Win Source Part Number: 1381954-DSL02-010SC5 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Series: DSL Type: Zener Package: Tape & Reel Applications: Telecom Standard Package: 3,000 pcs Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11V Voltage - Clamping (Max) @ Ipp: 24V Power Line Protection: No Current - Peak Pulse (10/1000µs): 24A (8/20µs) Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: DSL02 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381954-DSL02-010SC5
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Series: DSL
Type: Zener
Package: Tape & Reel
Applications: Telecom
Standard Package: 3,000 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11V
Voltage - Clamping (Max) @ Ipp: 24V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: DSL02
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DSL02-010SC5
TVS Protection Diode 144-DSL02-010SC5
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL02-010SC5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL02-010SC5 can be used for catalog matching and distributor lookup.

Low capacitance TVS for high speed lines such as xDSL Product overview: DSL02-010SC5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL02-010SC5 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSL02-010SC5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSL02-010SC5
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL02-010SC5
TVS DIODE 10VWM 24VC SOT23-5L

TVS DIODE 10VWM 24VC SOT23-5L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13990-2-ND 1381954-DSL02-010SC5 144-DSL02-010SC5 DSL02-010SC5
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SC-74A, SOT-753 SC-74A, SOT-753 Cut Tape SOT23; SOT-23-5
VC 24 volts 24 volts 24 volts
VBR 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data