Manufacturer: IXYS
Win Source Part Number: 1035209-DSEP60-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.66V @ 60A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 650μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Family Name: DSEP60-12A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-60EPF12-M3; VS-60EPS12PbF; APT60DQ120B; 60EPS12;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Diode Standard 1200V 60A Through Hole TO-247AD
RECTIFIER, SINGLE, 60A, 1.2KV, TO-247AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):60A; DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 1.2KV 60A TO247AD
DIODE GEN PURP 1.2KV 60A TO247AD
| Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1035209-DSEP60-12A | DSEP60-12A-ND | 55074149 | DSEP60-12A | DSEP60-12A | DSEP60-12A |
| Product Name | Diodes, Rectifiers - Single - DSEP60-12A | Single Diodes | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||
| VF | 2.66 volts | 2.66 volts | 2.66 volts | |||
| VR | 1200 volts | 1200 volts | ||||
| IR | 0.6500 mA | 0.6500 mA |