STMicroelectronics, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL04-020SC6

Description
Win Source Part Number: 1378322-DSL04-020SC6 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Product Status: Obsolete Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: DSL04 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Clamping (Max) @ Ipp: 42V Current - Peak Pulse (10/1000µs): 15A Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1378322-DSL04-020SC6 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Product Status: Obsolete Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: DSL04 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Clamping (Max) @ Ipp: 42V Current - Peak Pulse (10/1000µs): 15A Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1378322-DSL04-020SC6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1378322-DSL04-020SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1378322-DSL04-020SC6
Win Source Part Number: 1378322-DSL04-020SC6 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Product Status: Obsolete Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Base Product Number: DSL04 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Clamping (Max) @ Ipp: 42V Current - Peak Pulse (10/1000µs): 15A Power Line Protection: No Capacitance @ Frequency: 3pF @ 1MHz

Win Source Part Number: 1378322-DSL04-020SC6
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Product Status: Obsolete
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: DSL04
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Clamping (Max) @ Ipp: 42V
Current - Peak Pulse (10/1000µs): 15A
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DSL04-020SC6
TVS Protection Diode 144-DSL04-020SC6
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-020SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-020SC6 can be used for catalog matching and distributor lookup.

Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-020SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-020SC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DSL04-020SC6-ND - DigiKey
Thief River Falls, MN, United States
42V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6

42V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSL04-020SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSL04-020SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL04-020SC6
TVS DIODE 20VWM 42VC SOT23-6

TVS DIODE 20VWM 42VC SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1378322-DSL04-020SC6 144-DSL04-020SC6 DSL04-020SC6-ND DSL04-020SC6
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6
VC 42 volts 42 volts 42 volts
CT 3 pF
Tj -55 to 125 C (-67 to 257 F) -40 C (-40 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data