Diode Standard 600V 60A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 203457-DSEI60-06A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 70A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Family Name: DSEI60-06A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FFH60UP60S; RHRG5060_NL; VS-E4PH6006L-N3; STTH60RQ06W;
Introduction Date: May 03, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
FAST DIODE, TO-247AD, REPETITIVE REVERSE VOLTAGE VRRM MAX: 600 VAC, FORWARD CURRENT IF(AV): 60 AMP, DIODE CONFIGURATION: SINGLE, FORWARD VOLTAGE VF MAX: 1.8V, REVERSE RECOVERY TIME TRR MAX: 35NS, FORWARD SURGE CURRENT IFSM MAX: 550A, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 60A TO247AD
Rectifiers DIODE Id60 BVdass600
DIODE GEN PURP 600V 60A TO247AD
| DigiKey | Win Source Electronics | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | DSEI60-06A-ND | 203457-DSEI60-06A | 19227024 | DSEI60-06A | DSEI60-06A | DSEI60-06A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEI60-06A | Diode | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | |||
| VR | 600 volts | 600 volts |