DIODES Incorporated TVS - TVS - Diodes - DT1240A-08LP3810-7 DT1240A-08LP3810-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 848946-DT1240A-08LP3 810-7 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: DT1240 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DT1240A-08LP3810-7DI DKR, DT1240A-08LP3810-7DI TR, DT1240A-08LP3810-7DI CT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 848946-DT1240A-08LP3 810-7 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: DT1240 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DT1240A-08LP3810-7DI DKR, DT1240A-08LP3810-7DI TR, DT1240A-08LP3810-7DI CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DT1240A-08LP3810-7 - 848946-DT1240A-08LP3810-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT1240A-08LP3810-7
848946-DT1240A-08LP3810-7
TVS - TVS - Diodes - DT1240A-08LP3810-7 848946-DT1240A-08LP3810-7
Manufacturer: Diodes Incorporated Win Source Part Number: 848946-DT1240A-08LP3 810-7 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: DT1240 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DT1240A-08LP3810-7DI DKR, DT1240A-08LP3810-7DI TR, DT1240A-08LP3810-7DI CT

Manufacturer: Diodes Incorporated
Win Source Part Number: 848946-DT1240A-08LP3810-7
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: DT1240
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DT1240A-08LP3810-7DIDKR, DT1240A-08LP3810-7DITR, DT1240A-08LP3810-7DICT

Buy Now Datasheet
10V TVS Protection Diode - 144-DT1240A-08LP3810-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V TVS Protection Diode
144-DT1240A-08LP3810-7
10V TVS Protection Diode 144-DT1240A-08LP3810-7
TVS DIODE 3.3VWM 10V U-DFN3810-9 Product overview: DT1240A-08LP3810-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240A-08LP3810 -7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10V U-DFN3810-9 Product overview: DT1240A-08LP3810-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240A-08LP3810-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DT1240A-08LP3810-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

Buy Now Datasheet
TVS Diodes - DT1240A-08LP3810-7DITR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

Buy Now Datasheet
TVS Diodes - DT1240A-08LP3810-7DICT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

10V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DT1240A-08LP3810-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DT1240A-08LP3810-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DT1240A-08LP3810-7
55W 10V 5V 3.3V UDFN3810-9 Electrostatic and Surge Protection (TVS/ESD) ROHS

55W 10V 5V 3.3V UDFN3810-9 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 3.3VWM 10V U-DFN3810-9

TVS DIODE 3.3VWM 10V U-DFN3810-9

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT1240A-08LP3810-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT1240A-08LP3810-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT1240A-08LP3810-7
TVS DIODE 3.3VWM 10V U-DFN3810-9

TVS DIODE 3.3VWM 10V U-DFN3810-9

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 848946-DT1240A-08LP3810-7 144-DT1240A-08LP3810-7 DT1240A-08LP3810-7DIDKR-ND DT1240A-08LP3810-7 DT1240A-08LP3810-7 DT1240A-08LP3810-7
Product Name TVS - TVS - Diodes - DT1240A-08LP3810-7 10V TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 9-UDFN 9-UDFN U-DFN3810-9 (Type B)
Peak Pulse Power 55 watts 55 watts 55 watts 55 watts 55 watts
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data