Win Source Part Number: 1378323-DSL04-022SC6
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 30 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Product Status: Obsolete
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: DSL04
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 25V
Voltage - Clamping (Max) @ Ipp: 45V
Current - Peak Pulse (10/1000µs): 15A
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
45V Clamp 15A Ipp Tvs Diode Surface Mount SOT-23-6
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL04-022SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL04-022SC6 can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 45VC SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1378323-DSL04-022SC6 | DSL04-022SC6-ND | 144-DSL04-022SC6 | DSL04-022SC6 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| VC | 45 volts | 45 volts | 45 volts | |
| VBR | 25 volts | 25 volts | 25 volts | |
| CT | 3 pF |