DIODES Incorporated TVS - TVS - Diodes - DT1240E-04LP-7 DT1240E-04LP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869850-DT1240E-04LP- 7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 85°C (TA) Features: 9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DT1240 Categories: Circuit Protection Case / Package: U-DFN2510-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DT1240E-04LP-7TR, 31-DT1240E-04LP-7CT, DT1240E-04LP-7-ND, 31-DT1240E-04LP-7DKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869850-DT1240E-04LP- 7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 85°C (TA) Features: 9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DT1240 Categories: Circuit Protection Case / Package: U-DFN2510-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DT1240E-04LP-7TR, 31-DT1240E-04LP-7CT, DT1240E-04LP-7-ND, 31-DT1240E-04LP-7DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DT1240E-04LP-7 - 869850-DT1240E-04LP-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DT1240E-04LP-7
869850-DT1240E-04LP-7
TVS - TVS - Diodes - DT1240E-04LP-7 869850-DT1240E-04LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869850-DT1240E-04LP- 7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 85°C (TA) Features: 9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DT1240 Categories: Circuit Protection Case / Package: U-DFN2510-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DT1240E-04LP-7TR, 31-DT1240E-04LP-7CT, DT1240E-04LP-7-ND, 31-DT1240E-04LP-7DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869850-DT1240E-04LP-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DT1240
Categories: Circuit Protection
Case / Package: U-DFN2510-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-DT1240E-04LP-7TR, 31-DT1240E-04LP-7CT, DT1240E-04LP-7-ND, 31-DT1240E-04LP-7DKR

Buy Now Datasheet
TVS Protection Diode - 144-DT1240E-04LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DT1240E-04LP-7
TVS Protection Diode 144-DT1240E-04LP-7
TVS DIODE 3.3VWM 9.5VC 10DFN Product overview: DT1240E-04LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240E-04LP-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9.5VC 10DFN Product overview: DT1240E-04LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240E-04LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-DT1240E-04LP-7TR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - 31-DT1240E-04LP-7DKR-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - 31-DT1240E-04LP-7CT-ND - DigiKey
Thief River Falls, MN, United States
9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

9.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - DT1240E-04LP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
DT1240E-04LP-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) DT1240E-04LP-7
5A@8/20us 9.5V 47W 5V 3.3V@Max U-DFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@8/20us 9.5V 47W 5V 3.3V@Max U-DFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DT1240E-04LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DT1240E-04LP-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DT1240E-04LP-7
TVS DIODE 3.3VWM 9.5VC 10DFN

TVS DIODE 3.3VWM 9.5VC 10DFN

Supplier's Site
TVS Diodes DT1240E-04LP-7
TVS DIODE 3.3VWM 9.5VC 10DFN

TVS DIODE 3.3VWM 9.5VC 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 869850-DT1240E-04LP-7 144-DT1240E-04LP-7 31-DT1240E-04LP-7TR-ND DT1240E-04LP-7 DT1240E-04LP-7 DT1240E-04LP-7
Product Name TVS - TVS - Diodes - DT1240E-04LP-7 TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package U-DFN2510-10 Tape & Reel (TR) 10-UFDFN U-DFN2510-10 10-UFDFN
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Configuration Single Single
RoHS Compliant RoHS RoHS
Peak Pulse Power 47 watts 47 watts 47 watts 47 watts 47 watts
Unlock Full Specs
to access all available technical data