Manufacturer: IXYS
Win Source Part Number: 050953-DSI45-16AR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Current - Average Rectified (Io): 48A
Voltage - Forward (Vf) (Max) @ If: 1.18V @ 40A
Current - Reverse Leakage @ Vr: 3mA @ 1600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOPLUS247
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Diode Standard 1600V 48A Through Hole ISOPLUS247™
DIODE GP 1.6KV 48A ISOPLUS247
DIODE GP 1.6KV 48A ISOPLUS247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 050953-DSI45-16AR | DSI45-16AR-ND | DSI45-16AR | DSI45-16AR | DSI45-16AR |
| Product Name | Diodes, Rectifiers - Single - DSI45-16AR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.18 volts | 1.18 volts | 1.18 volts | ||
| VR | 1600 volts | 1600 volts | |||
| IR | 3 mA | 3 mA |