Manufacturer: IXYS
Win Source Part Number: 1169804-DSDI60-16A
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 63A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 2mA @ 1600V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: DSDI60-16A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 4.1V @ 70A
Voltage - DC Reverse (Vr) (Maximum): 1600V
Alternative Parts (Cross-Reference): 60EPS16; VS-60EPS16PbF; VS-60EPS16-M3;
Introduction Date: October 22, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Standard 1600V 63A Through Hole TO-247AD
DIODE GEN PURP 1.6KV 63A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1169804-DSDI60-16A | DSDI60-16A-ND | DSDI60-16A | DSDI60-16A |
| Product Name | Diodes, Rectifiers - Single - DSDI60-16A | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | |||
| VF | 4.1 volts | 4.1 volts | ||
| VR | 1600 volts | |||
| IR | 2 mA |