Diode Standard 600V 8A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 050938-DSEI8-06A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 8A TO220AC
DIODE RECTIFIER, STANDARD, 600V, 8A, THROUGH HOLE, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 8A TO220AC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | DSEI8-06A-ND | 050938-DSEI8-06A | DSEI8-06A | DSEI8-06A | 36400499 | DSEI8-06A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEI8-06A | Rectifiers | Single Diodes | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||
| VR | 600 volts | 600 volts |