Manufacturer: IXYS
Win Source Part Number: 050936-DSEI30-06A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 37A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 37A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Standard 600V 37A Through Hole TO-247AD
DIODE GEN PURP 600V 37A TO247AD
FAST RECOVERY DIODE, 37 AMP, 600V, TO-247AD, SINGLE, 1.6V @ 37 AMP, REVERSE RECOVERY TIME TRR MAX: 50NS, FORWARD SURGE CURRENT IFSM MAX: 300 AMP, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 600V 37A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 050936-DSEI30-06A | DSEI30-06A-ND | DSEI30-06A | DSEI30-06A | 12053004 | DSEI30-06A |
| Product Name | Diodes, Rectifiers - Single - DSEI30-06A | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |