Manufacturer: IXYS
Win Source Part Number: 1169817-DSEI120-12A
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 75A Through Hole TO-247AD
DIODE GEN PURP 1.2KV 75A TO247AD
DIODE GEN PURP 1.2KV 75A TO247AD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1169817-DSEI120-12A | DSEI120-12A-ND | DSEI120-12A | DSEI120-12A | DSEI120-12A |
| Product Name | Diodes, Rectifiers - Single - DSEI120-12A | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-247; TO-247-2 | TO-247 | |||
| VF | 1.8 volts | 1.8 volts |