Manufacturer: IXYS
Win Source Part Number: 1169816-DSEI120-06A
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Standard 600V 77A Through Hole TO-247AD
DIODE GEN PURP 600V 77A TO247AD
DIODE GEN PURP 600V 77A TO247AD
DIODE GEN PURP 600V 77A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1169816-DSEI120-06A | DSEI120-06A-ND | DSEI120-06A | DSEI120-06A | 401-DSEI120-06A | DSEI120-06A |
| Product Name | Diodes, Rectifiers - Single - DSEI120-06A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | DIODE GEN PURP 600V 77A TO247AD | Rectifiers |
| Configuration | Single | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-247 | TO-247; TO-247-2 | TO-247; TO-247-2 | TO-247 | ||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |