STMicroelectronics, Inc. TVS Diodes DSL02-005SC5

Description
18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Request a Quote Datasheet
Description
18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13989-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13989-2-ND
TVS Diodes 497-13989-2-ND
18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DSL02-005SC5
TVS Protection Diode 144-DSL02-005SC5
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL02-005SC5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL02-005SC5 can be used for catalog matching and distributor lookup.

Low capacitance TVS for high speed lines such as xDSL Product overview: DSL02-005SC5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL02-005SC5 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - DSL02-005SC5 - 917601-DSL02-005SC5 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DSL02-005SC5
917601-DSL02-005SC5
TVS - TVS - Diodes - DSL02-005SC5 917601-DSL02-005SC5
Manufacturer: STMicroelectronics Win Source Part Number: 917601-DSL02-005SC5 Series: DSL Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: DSL02 Categories: Circuit Protection Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-13989-6, 497-13989-1, 497-13989-2

Manufacturer: STMicroelectronics
Win Source Part Number: 917601-DSL02-005SC5
Series: DSL
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 18V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DSL02
Categories: Circuit Protection
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13989-6, 497-13989-1, 497-13989-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSL02-005SC5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSL02-005SC5
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL02-005SC5
TVS DIODE 5VWM 18VC SOT23-5L

TVS DIODE 5VWM 18VC SOT23-5L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13989-2-ND 144-DSL02-005SC5 917601-DSL02-005SC5 DSL02-005SC5
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - DSL02-005SC5 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SC-74A, SOT-753 Tape and Reel SOT23; SOT-23-5 SOT23; SOT-23-5
VC 18 volts 18 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data