Manufacturer: IXYS
Win Source Part Number: 203458-DSEI60-10A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 60A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 3mA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYT60P-1000; RURG50100; DSEI60-10A; STTH6010W;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 60A Through Hole TO-247AD
DIODE GEN PURP 1KV 60A TO247AD
DIODE GEN PURP 1KV 60A TO247AD
DIODE GEN PURP 1KV 60A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 203458-DSEI60-10A | DSEI60-10A-ND | DSEI60-10A | DSEI60-10A | 401-DSEI60-10A | DSEI60-10A |
| Product Name | Diodes, Rectifiers - Single - DSEI60-10A | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 1KV 60A TO247AD | Single Diodes |
| Diode Type | Standard | |||||
| VF | 2.3 volts | 2.3 volts | 2.3 volts | 2.3 volts | ||
| VR | 1000 volts | 1000 volts | 1000 volts | |||
| IR | 3 mA | 3 mA | 3 mA | |||
| trr | 50 ns |