Manufacturer: IXYS
Win Source Part Number: 203460-DSEP15-06A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.04V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Diode Standard 600V 15A Through Hole TO-220AC
DIODE, FAST, 15A, TO-220AC, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:SINGLE
DIODE GEN PURP 600V 15A TO220AC
DIODE GEN PURP 600V 15A TO220AC
| Win Source Electronics | DigiKey | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 203460-DSEP15-06A | DSEP15-06A-ND | 24741735 | DSEP15-06A | DSEP15-06A | DSEP15-06A |
| Product Name | Diodes, Rectifiers - Single - DSEP15-06A | Single Diodes | Diode | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 2.04 volts | 2.04 volts | 2.04 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |