Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Diode Schottky 45V 10A Surface Mount TO-277B
Diode Schottky 45V 10A Surface Mount TO-277B
Diode Schottky 45V 10A Surface Mount TO-277B
Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-277B, Product overview: DST1045S from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST1045S can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 869829-DST1045S
Features: Diode Schottky 45 V 10A Surface Mount TO-277B
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-277B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8541.10.0080
Other Part Number: DST1045S-ND, F7420CT, F7420DKR, -DST1045S, F7420TR
DIODE SCHOTTKY 45V 10A TO277B
SCHOTTKY RECT, 45V, 10A, TO-277B; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DST1045S | F7420DKR-ND | 280-DST1045S | 869829-DST1045S | DST1045S | 31AC6448 |
| Product Name | Ultralow VF Schottky | Single Diodes | Schottky 45V Diode and Rectifier | Diodes, Rectifiers - Single - DST1045S | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 45V, 10A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-277B | TO-277B | TO-277B | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.5100 volts | 0.5700 volts | 0.5700 volts | |||
| IF | 10000 mA | 10000 mA |