Diode Standard 1200V 15A Through Hole ISOPLUS247™
Manufacturer: IXYS
Win Source Part Number: 917599-DSEP15-12CR
Series: HiPerDynFRED™
Features: Diode Standard 1200 V 15A Through Hole ISOPLUS247™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: DSEP15
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS247™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE, FAST, 15A, ISOPLUS247, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):15A, DIODE CONFIGURATION:SINGLE
DIODE GP 1.2KV 15A ISOPLUS247
DIODE GP 1.2KV 15A ISOPLUS247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | DSEP15-12CR-ND | 917599-DSEP15-12CR | DSEP15-12CR | 24741715 | DSEP15-12CR | DSEP15-12CR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP15-12CR | Rectifiers | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| Diode Type | Diode Standard 1200 V 15A Through Hole ISOPLUS247™ | |||||
| Package | ISOPLUS-247-2 | |||||
| Life Cycle Stage | Active |