Littelfuse, Inc. Diodes, Rectifiers - Single - DSEI12-12A DSEI12-12A

Description
Manufacturer: IXYS Win Source Part Number: 050934-DSEI12-12A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 11A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 12A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RHRP15120; DSEI12-12ASN; DSEI12-12A; FRA1607G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 050934-DSEI12-12A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 11A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 12A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RHRP15120; DSEI12-12ASN; DSEI12-12A; FRA1607G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DSEI12-12A - 050934-DSEI12-12A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DSEI12-12A
050934-DSEI12-12A
Diodes, Rectifiers - Single - DSEI12-12A 050934-DSEI12-12A
Manufacturer: IXYS Win Source Part Number: 050934-DSEI12-12A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 11A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 12A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RHRP15120; DSEI12-12ASN; DSEI12-12A; FRA1607G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 050934-DSEI12-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 11A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 12A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RHRP15120; DSEI12-12ASN; DSEI12-12A; FRA1607G;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - DSEI12-12A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DSEI12-12A-ND
Single Diodes DSEI12-12A-ND
Diode Standard 1200V 11A Through Hole TO-220AC

Diode Standard 1200V 11A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEI12-12A
Rectifiers DSEI12-12A
Rectifiers 1200V 11A

Rectifiers 1200V 11A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI12-12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI12-12A
Discrete Semiconductor Products - Diodes - Rectifiers DSEI12-12A
DIODE GEN PURP 1.2KV 11A TO220AC

DIODE GEN PURP 1.2KV 11A TO220AC

Supplier's Site
Diode - 24741747 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 11A, 1200V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 11A, 1200V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 050934-DSEI12-12A DSEI12-12A-ND DSEI12-12A DSEI12-12A 24741747
Product Name Diodes, Rectifiers - Single - DSEI12-12A Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode
Diode Type Standard
VF 2.6 volts 2.6 volts
VR 1200 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
High Voltage Power Rectifiers - HRSCKV45K12F - Micross Components, Inc.
Specs
IFSM 10 amps
IF 800 mA
trr 300 ns
View Details