Rectifier Diode, 1A, 600V
Diode Standard 400V 1A Through Hole
Power Rectifier, 1.0 A, 3000-REEL Product overview: DSK10E-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSK10E-BT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1122240-DSK10E-BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: R-1, Axial
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSDSK10E-BT,2156
Base Product Number: DSK10
Product Status: Obsolete
DIODE GEN PURP 400V 1A AXIAL
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | DSK10E-BT | DSK10E-BT-ND | 280-DSK10E-BT | 1122240-DSK10E-BT | DSK10E-BT |
| Product Name | Single Diodes | 1.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Axial | Tape and Reel | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| IO | 1 amps |