Manufacturer: STMicroelectronics
Win Source Part Number: 869707-DSL03-022SC6
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 52V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DSL03
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Low capacitance TVS for high speed lines such as xDSL Product overview: DSL03-022SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL03-022SC6 can be used for catalog matching and distributor lookup.
52V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 22VWM 52VC SOT23-6
ESD PROTECTION, 22V, SOT-23-6; Clamping Voltage Vc Max:52V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:22V; Power Dissipation Pd:-; Product Range:DSL03 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 869707-DSL03-022SC6 | 144-DSL03-022SC6 | DSL03-022SC6-ND | DSL03-022SC6 | 03AJ0224 |
| Product Name | TVS - TVS - Diodes - DSL03-022SC6 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection, 22V, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | Single | Single | |||
| VC | 52 volts | 52 volts |