DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
80
90
100
110
120
130
136
137
138
139
140
141
142
143
144
145
146
147
148
150
160
170
180
190
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 100V 2 AMP SCHOTTKY DIODE DO-214 | |
| 10V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount TSOT-23 | |
| 10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | |
| 11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 12.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 12.5V Clamp Ipp Tvs Diode Surface Mount DFN1616-6 | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-6 | |
| 17V Clamp 211A Ipp Tvs Diode Surface Mount DO-218 | |
| 17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218 | |
| 17V Clamp 388A Ipp Tvs Diode Surface Mount DO-218 | |
| 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 18-DFN (5x6) | |
| 18.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218 | |
| 18.2V Clamp 253A Ipp Tvs Diode Surface Mount DO-218 | |
| 18.2V Clamp 363A Ipp Tvs Diode Surface Mount DO-218 | |
| 18V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 19.9V Clamp 181A Ipp Tvs Diode Surface Mount DO-218 | |
| 19.9V Clamp 231A Ipp Tvs Diode Surface Mount DO-218 | |
| 19.9V Clamp 332A Ipp Tvs Diode Surface Mount DO-218 | |
| 21.5V Clamp 167A Ipp Tvs Diode Surface Mount DO-218 | |
| 21.5V Clamp 214A Ipp Tvs Diode Surface Mount DO-218 | |
| 21.5V Clamp 307A Ipp Tvs Diode Surface Mount DO-218 | |
| 23.2V Clamp 155A Ipp Tvs Diode Surface Mount DO-218 | |
| 23.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218 | |
| 23.2V Clamp 284A Ipp Tvs Diode Surface Mount DO-218 | |
| 24.4V Clamp 148A Ipp Tvs Diode Surface Mount DO-218 | |
| 24.4V Clamp 189A Ipp Tvs Diode Surface Mount DO-218 | |
| 24.4V Clamp 270A Ipp Tvs Diode Surface Mount DO-218 | |
| 26V Clamp 138A Ipp Tvs Diode Surface Mount DO-218 | |
| 26V Clamp 177A Ipp Tvs Diode Surface Mount DO-218 | |
| 26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218 | |
| 27.6V Clamp 130A Ipp Tvs Diode Surface Mount DO-218 | |
| 27.6V Clamp 167A Ipp Tvs Diode Surface Mount DO-218 | |
| 27.6V Clamp 239A Ipp Tvs Diode Surface Mount DO-218 | |
| 29.2V Clamp 123A Ipp Tvs Diode Surface Mount DO-218 | |
| 29.2V Clamp 158A Ipp Tvs Diode Surface Mount DO-218 | |
| 29.2V Clamp 226A Ipp Tvs Diode Surface Mount DO-218 | |
| 32.4V Clamp 111A Ipp Tvs Diode Surface Mount DO-218 | |
| 32.4V Clamp 142A Ipp Tvs Diode Surface Mount DO-218 | |
| 32.4V Clamp 204A Ipp Tvs Diode Surface Mount DO-218 | |
| 32.4V Clamp Ipp Tvs Diode Surface Mount DO-218 | |
| 35.5V Clamp 101A Ipp Tvs Diode Surface Mount DO-218 | |
| 35.5V Clamp 130A Ipp Tvs Diode Surface Mount DO-218 | |
| 35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218 | |
| 38.9V Clamp 118A Ipp Tvs Diode Surface Mount DO-218 | |
| 38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218 | |
| 38.9V Clamp 93A Ipp Tvs Diode Surface Mount DO-218 | |
| 40V 2 AMP SCHOTTKY DIODE SOD-123 | |
| 40V 3 AMP SCHOTTKY DIODE DO-214A | |
| 40V 4 AMP SCHOTTKY DIODE DO-214A | |
| 40V INDEPENDENT TYPE 550MV@2A 2A | |
| 42.1V Clamp 109A Ipp Tvs Diode Surface Mount DO-218 | |
| 42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218 | |
| 42.1V Clamp 86A Ipp Tvs Diode Surface Mount DO-218 | |
| 45.4V Clamp 101A Ipp Tvs Diode Surface Mount DO-218 | |
| 45.4V Clamp 145A Ipp Tvs Diode Surface Mount DO-218 | |
| 45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218 | |
| 48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218 | |
| 48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218 | |
| 48.4V Clamp 95A Ipp Tvs Diode Surface Mount DO-218 | |
| 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218 | |
| 53.3V Clamp 68A Ipp Tvs Diode Surface Mount DO-218 | |
| 53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218 | |
| 58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218 | |
| 58.1V Clamp 61A Ipp Tvs Diode Surface Mount DO-218 | |
| 58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218 | |
| 60V INDEPENDENT TYPE 700MV@2A 2A | |
| 64.5V Clamp 102A Ipp Tvs Diode Surface Mount DO-218 | |
| 69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218 | |
| 9.3V, 9.666V Clamp 40A, 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| BRIDGE RECT 3P 1.8KV 90A SMPD.B | |
| Bridge Rectifier Single Phase Standard 1.2kV Surface Mount ISOPLUS-SMPD™.B | |
| Bridge Rectifier Single Phase Standard 1.2kV Surface Mount TO-268AA (D3Pak-HV) | |
| Bridge Rectifier Single Phase Standard 1.8kV Surface Mount ISOPLUS-SMPD™.B | |
| Bridge Rectifier Single Phase Standard 1.8kV Through Hole GUFP | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount 9-SMPD-B | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount 9-SMPD-B | |
| Bridge Rectifier Three Phase Standard 2.2kV Through Hole GUFP | |
| Clamp Ipp Tvs Diode Surface Mount 6-TSOC | |
| Clamp Ipp Tvs Diode Surface Mount SOT-143 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-23-3 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-363 | |
| Clamp Ipp Tvs Diode | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 35A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 25A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 35A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 60A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Schottky 200V 35A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 200V 45A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 60A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 60A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 40A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1200V 50A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 1 Pair Series Connection Standard 300V 30A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Series Connection Standard 400V 10A Through Hole ISOPLUS220™ | |
| Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole TO-247-3 | |
| Diode Array 1 Pair Series Connection Standard 800V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 2 Independent Schottky 150V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Schottky 200V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1600V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1800V 25A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 45V 50mA Through Hole TO-206AF, TO-72-4 Metal Can | |
| Diode Array 2 Independent Standard 45V 50mA Through Hole TO-78-5 Metal Can | |
| Diode Array 2 Pair Common Anode Standard 1600V 200A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Pair Common Anode Standard 1600V 240A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Pair Common Anode Standard 2200V 90A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Pair Common Cathode Standard 1600V 200A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Pair Common Cathode Standard 1600V 240A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Pair Common Cathode Standard 2200V 90A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 3 Common Anode Standard 1600V 150A Chassis Mount SOT-227-4, miniBLOC | |
| DIODE ARRAY GP 1200V 50A TO247 | |
| DIODE ARRAY GP 600V 60A TO-247AD | |
| Diode Array Standard 200V 60A Through Hole TO-247-2 | |
| Diode Avalanche 1200V 2.3A Through Hole | |
| Diode Avalanche 1200V 25A Chassis, Stud Mount DO-203AA | |
| Diode Avalanche 1200V 3.6A Through Hole Axial | |
| Diode Avalanche 1200V 49A Chassis, Stud Mount DO-203AB | |
| Diode Avalanche 1600V 110A Chassis, Stud Mount DO-203AB | |
| Diode Avalanche 1600V 2.3A Through Hole | |
| Diode Avalanche 1600V 25A Chassis, Stud Mount DO-203AA | |
| Diode Avalanche 1600V 3.6A Through Hole Axial | |
| Diode Avalanche 1600V 49A Chassis, Stud Mount DO-203AB | |
| Diode Avalanche 1800V 110A Chassis, Stud Mount DO-203AB | |
| Diode Avalanche 1800V 2.3A Through Hole | |
| Diode Avalanche 1800V 25A Chassis, Stud Mount DO-203AA | |
| Diode Avalanche 800V 25A Chassis, Stud Mount DO-203AA | |
| DIODE GEN PURP 80V 100MA 2DFN | |
| Diode Schottky 100V 10A Surface Mount TO-252AA | |
| Diode Schottky 100V 10A Through Hole TO-220FP | |
| DIODE SCHOTTKY 100V 2A SOD123FL | |
| Diode Schottky 100V 30A Through Hole TO-220AC | |
| Diode Schottky 150V 30A Through Hole TO-220AC | |
| Diode Schottky 15V 20A Through Hole TO-220AC | |
| Diode Schottky 200V 15A Surface Mount TO-252AA | |
| Diode Schottky 30V 15A Surface Mount TO-252AA | |
| Diode Schottky 45V 10A Through Hole TO-220FP | |
| Diode Schottky 45V 15A Surface Mount TO-252AA | |
| Diode Schottky 45V 15A Through Hole TO-220AC | |
| Diode Schottky 45V 15A Through Hole TO-262 (I2PAK) | |
| DIODE SIL CARB 650V 4A ITO220AC | |
| DIODE SIL CARB 650V 4A TO220AC | |
| DIODE SIL CARBIDE 1.2KV 2A TO252 | |
| DIODE SIL CARBIDE 650V 4A TO252 | |
| DIODE STANDARD 1000V 6A R6 | |
| Diode Standard 100V 1A Through Hole | |
| DIODE STANDARD 100V 6A R6 | |
| Diode Standard 1200V 10A Surface Mount TO-252AA | |
| Diode Standard 1200V 10A Through Hole ISO247 | |
| Diode Standard 1200V 11A Chassis, Stud Mount DO-203AA | |
| Diode Standard 1200V 2.3A Through Hole | |
| Diode Standard 1200V 3.6A Through Hole Axial | |
| Diode Standard 1200V 30A Through Hole TO-247 (IXTH) | |
| Diode Standard 1200V 50A Through Hole TO-247 (IXTH) | |
| Diode Standard 1200V 50A Through Hole TO-247 | |
| Diode Standard 1200V 60A Through Hole TO-247AD | |
| Diode Standard 1600V 10A Surface Mount TO-252AA | |
| Diode Standard 1600V 10A Surface Mount TO-263HV | |
| Diode Standard 1600V 10A Through Hole ISO247 | |
| Diode Standard 1600V 10A Through Hole TO-220AC | |
| Diode Standard 1600V 150A Chassis Mount SOT-227B | |
| Diode Standard 1600V 30A Surface Mount TO-263HV | |
| Diode Standard 1600V 30A Through Hole ISO247 | |
| Diode Standard 1600V 30A Through Hole TO-247 (IXTH) | |
| Diode Standard 1600V 50A Through Hole TO-247 (IXTH) | |
| Diode Standard 1600V 50A Through Hole TO-247 | |
| Diode Standard 1600V 80A Through Hole TO-247 (IXTH) | |
| DIODE STANDARD 1600V 80A TO247 | |
| Diode Standard 1800V 10A Surface Mount TO-263HV | |
| Diode Standard 1800V 30A Through Hole TO-247 | |
| Diode Standard 200V 1.1A Surface Mount SMD | |
| Diode Standard 200V 10A Through Hole TO-220AC | |
| Diode Standard 200V 10A Through Hole TO-220ACFP | |
| Diode Standard 200V 15A Through Hole TO-220AC | |
| Diode Standard 200V 1A Through Hole | |
| Diode Standard 200V 3A Through Hole Axial | |
| DIODE STANDARD 200V 6A R6 | |
| Diode Standard 2200V 120A Through Hole ISOPLUS264™ | |
| Diode Standard 2200V 30A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 2200V 30A Surface Mount TO-263AA | |
| Diode Standard 2200V 30A Surface Mount TO-263HV | |
| Diode Standard 2200V 30A Through Hole i4-PAC | |
| Diode Standard 2200V 30A Through Hole TO-220AC | |
| Diode Standard 2200V 30A Through Hole TO-262 (I2PAK) | |
| Diode Standard 300V 10A Surface Mount TO-252AA | |
| Diode Standard 300V 10A Through Hole TO-220AC | |
| Diode Standard 300V 15A Through Hole TO-220AC | |
| Diode Standard 300V 30A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 300V 30A Surface Mount TO-263AA | |
| Diode Standard 300V 30A Through Hole TO-220AC | |
| Diode Standard 300V 30A Through Hole TO-247 | |
| Diode Standard 300V 60A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 300V 60A Surface Mount TO-263AA | |
| Diode Standard 300V 60A Through Hole TO-247 | |
| Diode Standard 400V 10A Through Hole TO-220AC | |
| Diode Standard 400V 10A Through Hole TO-220FP | |
| Diode Standard 400V 15A Through Hole TO-220ACFP | |
| Diode Standard 400V 1A Through Hole | |
| Diode Standard 400V 30A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 400V 30A Through Hole ISOPLUS220™ | |
| Diode Standard 400V 30A Through Hole TO-247 | |
| Diode Standard 400V 3A Through Hole Axial | |
| Diode Standard 400V 60A Through Hole TO-247 | |
| Diode Standard 400V 60A Through Hole TO-247AD | |
| Diode Standard 400V 60A Through Hole TO-3P | |
| DIODE STANDARD 400V 6A R6 | |
| Diode Standard 400V 6A Through Hole R-6 | |
| DIODE STANDARD 50V 6A R6 | |
| Diode Standard 600V 15A Through Hole TO-220ACFP | |
| Diode Standard 600V 30A Through Hole ISO247 | |
| DIODE STANDARD 600V 6A R6 | |
| Diode Standard 800V 10A Surface Mount TO-252AA | |
| Diode Standard 800V 11A Chassis, Stud Mount DO-203AA | |
| Diode Standard 800V 20A Surface Mount TO-263AA | |
| Diode Standard 800V 40A Surface Mount TO-263 (D2Pak) | |
| Diode Standard 800V 40A Surface Mount TO-263AA | |
| Diode Standard 800V 50A Through Hole TO-247 | |
| DIODE STANDARD 800V 6A R6 | |
| Diode Standard 80V 100mA Surface Mount SOD-523 | |
| Diode Standard 80V 100mA Surface Mount X2-DFN1006-2 | |
| Diode Standard 80V 100mA Surface Mount X3-DFN0603-2 | |
| DIODE STD 80V 100MA X2DFN10062 | |
| DIODE STD 80V 300MA X3DFN06032 | |
| Diode | |
| IC | |
| POWER DIODE DISCRETES-FRED I4-PA | |
| POWER DIODE DISCRETES-FRED TO-24 | |
| RF Diode Schottky - Single 2V 100mA 75mW | |
| RF Diode Schottky - Single 3V 100mA 75mW | |
| RF DIODE SCHOTTKY 75MW DIE | |
| RF DIODE SCHOTTKY 75MW | |
| RF Diode Standard - 1 Pair Series Connection 1500V 4A TO-220FPAB | |
| RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB F5 | |
| RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB FD6 | |
| RF Diode Standard - 1 Pair Series Connection 1500V 6A TO-220FPAB | |
| SILICON CARBIDE RECTIFIER TO252 | |
| SURFACE MOUNT SCHOTTKY BARRIER R | |
| TRANSIENT VOLTAGE SUPPRESSOR PP | |
| TVS DIODE 22VWM 40VC DO218 | |
| TVS DIODE 24VWM 38.9VC DO218 | |
| TVS DIODE 30VWM 48.4VC DO218 | |
| TVS DIODE 33VWM 53.3VC DO218 | |
| TVS DIODE 40VWM 64.5VC DO218 | |
| TVS DIODE 43VWM 69.4VC DO218 | |
| TVS DIODE 5.5VWM 12.5VC SOT363 | |
| TVS DIODE 5.5VWM 19VC SOT26 | |
| TVS DIODE 5.5VWM 7VC SOT143 | |
| TVS DIODE 5VWM 12.5V UDFN16166 | |
| TVS DIODE 5VWM 9.8VC SOT23-3 | |
| TVS DIODE 5VWM 9.8VC SOT323 | |
| Zener Diode 10V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 11V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 12V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 13V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 14V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 15V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 16V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 17V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 18V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 19V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 20V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 22V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 24V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 25V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 27V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 28V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 3.3V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 3.6V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 3.9V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 30V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 33V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 36V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 39V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 3V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 4.3V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 4.7V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 43V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 47V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 5.1V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 5.6V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 51V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 56V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 6.2V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 60V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 62V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 68V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 6V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 7.5V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 75V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 8.2V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 8.7V 500mW ±5% Surface Mount Mini MELF | |
| Zener Diode 9.1V 500mW ±5% Surface Mount Mini MELF |
| << Prev | Next >> |