STMicroelectronics, Inc. TVS - TVS - Diodes - DSL05-012SC6 DSL05-012SC6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 917603-DSL05-012SC6 Series: DSL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DSL05 Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 917603-DSL05-012SC6 Series: DSL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DSL05 Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DSL05-012SC6 - 917603-DSL05-012SC6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DSL05-012SC6
917603-DSL05-012SC6
TVS - TVS - Diodes - DSL05-012SC6 917603-DSL05-012SC6
Manufacturer: STMicroelectronics Win Source Part Number: 917603-DSL05-012SC6 Series: DSL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DSL05 Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 917603-DSL05-012SC6
Series: DSL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DSL05
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
12V SOT-23 TVS Protection Diode
144-DSL05-012SC6
12V SOT-23 TVS Protection Diode 144-DSL05-012SC6
Thyristor Surge Protection Devices 12V 6-Pin SOT-23 T/R Product overview: DSL05-012SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL05-012SC6 can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 12V 6-Pin SOT-23 T/R Product overview: DSL05-012SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSL05-012SC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DSL05-012SC6-ND - DigiKey
Thief River Falls, MN, United States
Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSL05-012SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSL05-012SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSL05-012SC6
TVS DIODE 10VWM SOT23-6

TVS DIODE 10VWM SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 917603-DSL05-012SC6 144-DSL05-012SC6 DSL05-012SC6-ND DSL05-012SC6
Product Name TVS - TVS - Diodes - DSL05-012SC6 12V SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data