TVS DIODE 3.3VWM 10VC UDFN38109
TVS DIODE 3.3VWM 10VC UDFN38109
TVS DIODE 3.3VWM 10VC UDFN38109
DATALINE PROTECTION PP U-DFN3810 Product overview: DT1240A-08LP3810Q-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1240A-08LP3810
Manufacturer: Diodes Incorporated
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Steering (Rail to Rail)
Unidirectional Channels: 8
Applications: Automotive, DVI, HDMI, USB
Capacitance @ Frequency: 0.6pF @ 1MHz
Operating Temperature: -55°C ~ 85°C
DATALINE PROTECTION PP U-DFN3810
DATALINE PROTECTION PP U-DFN3810
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-DT1240A-08LP3810Q-7DKR-ND | 144-DT1240A-08LP3810Q-7 | DT1240A-08LP3810Q-7 | DT1240A-08LP3810Q-7 | |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 9-UDFN | Tape & Reel (TR) | U-DFN3810-9 (Type B) | ||
| Peak Pulse Power | 55 watts | 55 watts | 55 watts | ||
| VC | 10 volts | 10 volts | |||
| VBR | 5 volts | 5 volts |