Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Single die in PDFN5x6-8L package
Diode Schottky 60V 30A Surface Mount 8-PDFN (5x6)
Diode Schottky 60V 30A Surface Mount 8-PDFN (5x6)
Diode Schottky 60V 30A Surface Mount 8-PDFN (5x6)
Win Source Part Number: 1345690-DST3060DJF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 6 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-PDFN (5x6)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Base Product Number: DST3060
California Prop 65: Warning Information
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 770 mV @ 30 A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon, DFNWB5X6-8L, 8 PIN Product overview: DST3060DJF from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST3060DJF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 60V 30A
DIODE SCHOTTKY 60V 30A 8DFN
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | DST3060DJF | F7430DKR-ND | 1345690-DST3060DJF | 280-DST3060DJF | DST3060DJF | DST3060DJF |
| Product Name | Ultralow VF Schottky | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 60V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | PDFNWB5?-8L | 8-PowerVDFN | PDFN-8 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.6200 volts | 0.7700 volts | 0.7700 volts | |||
| IF | 30000 mA |