Diode Standard 400V 30A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 203461-DSEP30-04A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.46V @ 30A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 250μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 30A TO247AD Product overview: DSEP30-04A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP30-04A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 30A TO247AD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DSEP30-04A-ND | 203461-DSEP30-04A | 280-DSEP30-04A | DSEP30-04A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEP30-04A | 400V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.46 volts | 1.46 volts | ||
| VR | 400 volts |