Diode Standard 1200V 17A Through Hole TO-220AC
Manufacturer: IXYS
Win Source Part Number: 040110-DSEI20-12A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 17A
Voltage - Forward (Vf) (Max) @ If: 2.15V @ 12A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 750μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.2KV 17A TO220AC
DIODE GEN PURP 1.2KV 17A TO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | DSEI20-12A-ND | 040110-DSEI20-12A | DSEI20-12A | DSEI20-12A | DSEI20-12A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSEI20-12A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 2.15 volts | 2.15 volts | 2.15 volts | ||
| VR | 1200 volts | 1200 volts |