Manufacturer: IXYS
Win Source Part Number: 1169826-DSEI30-10AR
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 30A Through Hole ISOPLUS247™
DIODE GP 1KV 30A ISOPLUS247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1169826-DSEI30-10AR | DSEI30-10AR-ND | DSEI30-10AR | DSEI30-10AR |
| Product Name | Diodes, Rectifiers - Single - DSEI30-10AR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single |