Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation MSL: Level 1 – unlimited High junction temperature capability Trench MOS Schottky technology Single die in TO-277B Package Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/ JEDEC J-STD-609A.01)
Diode Schottky 100V 5A Surface Mount TO-277B
Diode Schottky 100V 5A Surface Mount TO-277B
Diode Schottky 100V 5A Surface Mount TO-277B
Schottky Diodes & Rectifiers 5A 100V TO-277B
SCHOTTKY RECT, 100V, 5A, TO-277B; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 100V 5A TO277B
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | DST5100S | F10089DKR-ND | DST5100S | 33AC0638 | DST5100S |
| Product Name | Ultralow VF Schottky | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, 100V, 5A, To-277B; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | ||
| IF | 5000 mA | 5000 mA | |||
| IFSM | 120 amps |