TVS DIODE 5VWM 9VC SOT143 Product overview: DT1042-02SR-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DT1042-02SR-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869841-DT1042-02SR-7
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Package: TO-253-4, TO-253AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DT1042
Categories: Circuit Protection
Case / Package: SOT-143
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 5VWM 9VC SOT143
TVS DIODE 5VWM 9VC SOT143
TVS DIODE 5VWM 9VC SOT143
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DT1042-02SR-7 | 869841-DT1042-02SR-7 | 31-DT1042-02SR-7TR-ND | DT1042-02SR-7 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - DT1042-02SR-7 | TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SOT143; SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA |
| Peak Pulse Power | 55 watts | 55 watts | 55 watts | |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |