Diode Standard 1600V 45A Surface Mount TO-268AA (D3Pak-HV)
DIODE GEN PURP 1.6KV 45A TO268AA
Rectifiers PWR DISC-RECTIFIER
DIODE GEN PURP 1.6KV 45A TO268AA
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 238-DSP45-16AZ-TUB-ND | DSP45-16AZ-TUB | DSP45-16AZ-TUB | DSP45-16AZ-TUB |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.26 volts | 1.26 volts |