Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Single die in TO-220AC package
Rectifier Diode, Schottky, 1 Phase, 1 Element, 200V V(RRM), Silicon, TO-220AC, Product overview: DST5200 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DST5200 can be used for catalog matching and distributor lookup.
Diode Schottky 200V 5A Through Hole TO-220AC
Schottky Diodes & Rectifiers 200V 5A
DIODE SCHOTTKY 200V 5A TO220AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | DST5200 | 280-DST5200 | F7434-ND | DST5200 | DST5200 |
| Product Name | Ultralow VF Schottky | Schottky 200V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AC | TO-220-2 | TO-220 | ||
| VF | 1.6 volts | 0.9000 volts | |||
| IF | 5000 mA | ||||
| IFSM | 120 amps |