Manufacturer: IXYS
Win Source Part Number: 1169840-DSEP30-06B
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Diode Standard 600V 30A Through Hole ISOPLUS247™ (BR)
DIODE GP 600V 30A ISOPLUS247
DIODE GP 600V 30A ISOPLUS247
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1169840-DSEP30-06B | DSEP30-06B-ND | DSEP30-06B | DSEP30-06B | DSEP30-06B |
| Product Name | Diodes, Rectifiers - Single - DSEP30-06B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Configuration | Single | ||||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Life Cycle Stage | Active | ||||
| VF | 2.51 volts | 2.51 volts |